Laird Technologies RFID Antenna TRA821/18503P

Description
RF ANTENNAS, 858MHZ, 1.9GHZ, DOME, 2 BANDS, 2 VSWR, 3DBI, 100W, N TYPE FEMALE, PANEL MOUNT . FREE 2 YEAR RADWELL WARRANTY
Description
RF ANTENNAS, 858MHZ, 1.9GHZ, DOME, 2 BANDS, 2 VSWR, 3DBI, 100W, N TYPE FEMALE, PANEL MOUNT . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFID Antenna - 121271037 - Radwell International
Willingboro, NJ, United States
RFID Antenna
121271037
RFID Antenna 121271037
RF ANTENNAS, 858MHZ, 1.9GHZ, DOME, 2 BANDS, 2 VSWR, 3DBI, 100W, N TYPE FEMALE, PANEL MOUNT . FREE 2 YEAR RADWELL WARRANTY

RF ANTENNAS, 858MHZ, 1.9GHZ, DOME, 2 BANDS, 2 VSWR, 3DBI, 100W, N TYPE FEMALE, PANEL MOUNT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 121271037
Product Name RFID Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513431-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details