Siemens Analytical Products RFID Antenna 6GT2001-0BA00

Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2011, MODULE ANTENNA, SLG 42 MOBY I, 7 PIN MALE, 0.2 AMP, 24 VDC, MAX. LIMIT DISTANCE: 70 MM (DEPENDING ON MDS), IP65. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2011, MODULE ANTENNA, SLG 42 MOBY I, 7 PIN MALE, 0.2 AMP, 24 VDC, MAX. LIMIT DISTANCE: 70 MM (DEPENDING ON MDS), IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFID Antenna - 1066642 - Radwell International
Willingboro, NJ, United States
RFID Antenna
1066642
RFID Antenna 1066642
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2011, MODULE ANTENNA, SLG 42 MOBY I, 7 PIN MALE, 0.2 AMP, 24 VDC, MAX. LIMIT DISTANCE: 70 MM (DEPENDING ON MDS), IP65. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2011, MODULE ANTENNA, SLG 42 MOBY I, 7 PIN MALE, 0.2 AMP, 24 VDC, MAX. LIMIT DISTANCE: 70 MM (DEPENDING ON MDS), IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 1066642
Product Name RFID Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers