PCTEL, Inc. Antenna MP8906PT//RPN

Description
DISCONTINUED, ANTENNA, 8 DBI, 890- 960 MHZ, PANEL W/ RPN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED, ANTENNA, 8 DBI, 890- 960 MHZ, PANEL W/ RPN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 97645491 - Radwell International
Willingboro, NJ, United States
Antenna
97645491
Antenna 97645491
DISCONTINUED, ANTENNA, 8 DBI, 890- 960 MHZ, PANEL W/ RPN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED, ANTENNA, 8 DBI, 890- 960 MHZ, PANEL W/ RPN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 97645491
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 2dBi Helical Spring Straight Antenna - ET-WI2S-ST - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Form Factor / Mounting Internal
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details