Zebra Technologies Corporation Antenna AN2030

Description
ZEBRA EVM/EMC, WHIP ANTENNA (STUBBY), DUAL BAND, 802.11 A/B/G/N, 2.4GHZ 2DBI, 5GHZ 3.7 DBI, RPSMA CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
ZEBRA EVM/EMC, WHIP ANTENNA (STUBBY), DUAL BAND, 802.11 A/B/G/N, 2.4GHZ 2DBI, 5GHZ 3.7 DBI, RPSMA CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 64711139 - Radwell International
Willingboro, NJ, United States
Antenna
64711139
Antenna 64711139
ZEBRA EVM/EMC, WHIP ANTENNA (STUBBY), DUAL BAND, 802.11 A/B/G/N, 2.4GHZ 2DBI, 5GHZ 3.7 DBI, RPSMA CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

ZEBRA EVM/EMC, WHIP ANTENNA (STUBBY), DUAL BAND, 802.11 A/B/G/N, 2.4GHZ 2DBI, 5GHZ 3.7 DBI, RPSMA CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 64711139
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers