Laird Technologies Antenna FG9023

Description
OUTDOOR 900MHZ FIBERGLASS BASE STATION OMNI ANTENNA WITH FIXED N-FEMALE CONNECTOR, 5 DBI. FREE 2 YEAR RADWELL WARRANTY
Description
OUTDOOR 900MHZ FIBERGLASS BASE STATION OMNI ANTENNA WITH FIXED N-FEMALE CONNECTOR, 5 DBI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 61594256 - Radwell International
Willingboro, NJ, United States
Antenna
61594256
Antenna 61594256
OUTDOOR 900MHZ FIBERGLASS BASE STATION OMNI ANTENNA WITH FIXED N-FEMALE CONNECTOR, 5 DBI. FREE 2 YEAR RADWELL WARRANTY

OUTDOOR 900MHZ FIBERGLASS BASE STATION OMNI ANTENNA WITH FIXED N-FEMALE CONNECTOR, 5 DBI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 61594256
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers