L-com, Inc. GSM & GPRS Antennas HGV-906U

Description
800/900MHz 6 dBi Omnidirectional Ant
Request a Quote Datasheet
Description
800/900MHz 6 dBi Omnidirectional Ant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 297234 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
297234
GSM & GPRS Antennas 297234
800/900MHz 6 dBi Omnidirectional Ant

800/900MHz 6 dBi Omnidirectional Ant

Supplier's Site
RF Antennas - 5073-HGV-906U-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-HGV-906U-ND
RF Antennas 5073-HGV-906U-ND
ANTOMNI 800/900MHZ 6DBI

ANTOMNI 800/900MHZ 6DBI

Buy Now Datasheet
RFID Antenna - 38668705 - Radwell International
Willingboro, NJ, United States
RFID Antenna
38668705
RFID Antenna 38668705
ANTENNA, GSM, 900MHZ, 100W, 50 OHM; ANTENNA TYPE:GSM; FREQUENCY MIN:-; FREQUENCY MAX:-; ANTENNA MOUNTING:POLE (MAST) OR WALL; GAIN:-; VSWR:1.5; INPUT POWER:50W; INPUT IMPEDANCE:50OHM; ANTENNA POLARIZATION:OMNI; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANTENNA, GSM, 900MHZ, 100W, 50 OHM; ANTENNA TYPE:GSM; FREQUENCY MIN:-; FREQUENCY MAX:-; ANTENNA MOUNTING:POLE (MAST) OR WALL; GAIN:-; VSWR:1.5; INPUT POWER:50W; INPUT IMPEDANCE:50OHM; ANTENNA POLARIZATION:OMNI; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International
Product Category Antennas Antennas Antennas
Product Number 297234 5073-HGV-906U-ND 38668705
Product Name GSM & GPRS Antennas RF Antennas RFID Antenna
Applications Basestation Cellular or PCS Terminal; Modem or Wireless Network; GSM, ISM, WLAN
Primary Frequency Range 800.0 to ? MHz 892.0 MHz
Gain 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers