Laird Technologies Antenna BB8965C

Description
WHIP ANTENNA W/ BLACK NMO BASE 896-970MHZ. FREE 2 YEAR RADWELL WARRANTY
Description
WHIP ANTENNA W/ BLACK NMO BASE 896-970MHZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 61594252 - Radwell International
Willingboro, NJ, United States
Antenna
61594252
Antenna 61594252
WHIP ANTENNA W/ BLACK NMO BASE 896-970MHZ. FREE 2 YEAR RADWELL WARRANTY

WHIP ANTENNA W/ BLACK NMO BASE 896-970MHZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 61594252
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 1513472-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers