CommScope, Inc. RFID Antenna CELLMAX-0-25

Description
DISCONTINUED BY MANUFACTURER, ANTENNA DUAL BAND PANEL, INDOOR, 1710-2700/806-960 MHZ, WHITE, RG58 PIGTAIL CABLE, 50 OHM, 50 WATTS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ANTENNA DUAL BAND PANEL, INDOOR, 1710-2700/806-960 MHZ, WHITE, RG58 PIGTAIL CABLE, 50 OHM, 50 WATTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFID Antenna - 21315080 - Radwell International
Willingboro, NJ, United States
RFID Antenna
21315080
RFID Antenna 21315080
DISCONTINUED BY MANUFACTURER, ANTENNA DUAL BAND PANEL, INDOOR, 1710-2700/806-960 MHZ, WHITE, RG58 PIGTAIL CABLE, 50 OHM, 50 WATTS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ANTENNA DUAL BAND PANEL, INDOOR, 1710-2700/806-960 MHZ, WHITE, RG58 PIGTAIL CABLE, 50 OHM, 50 WATTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 21315080
Product Name RFID Antenna
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 1248868 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details