Pulse Electronics Corporation Antenna LP800-SMA

Description
PULSE ELECTRONICS , LP800-SMA, LP800SMA, RADIALL LARSEN ,LP800, ANTENNA, UTILITY, LOW PROFILE, RANGE-806-960MHZ, NO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
PULSE ELECTRONICS , LP800-SMA, LP800SMA, RADIALL LARSEN ,LP800, ANTENNA, UTILITY, LOW PROFILE, RANGE-806-960MHZ, NO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 81133981 - Radwell International
Willingboro, NJ, United States
Antenna
81133981
Antenna 81133981
PULSE ELECTRONICS , LP800-SMA, LP800SMA, RADIALL LARSEN ,LP800, ANTENNA, UTILITY, LOW PROFILE, RANGE-806-960MHZ, NO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

PULSE ELECTRONICS , LP800-SMA, LP800SMA, RADIALL LARSEN ,LP800, ANTENNA, UTILITY, LOW PROFILE, RANGE-806-960MHZ, NO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 81133981
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 25dBi Yagi Antenna With RG58 Cable (L-1Mtr) + SMA Male St. Connector - ET-91525Y3-2L1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 915.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details