Moxa Inc. 5 GHz WLAN Antenna ANT-WSB5-PNF-18

Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • IP65 protectrd housing • -40 to -80˚C operating temperature range
Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • IP65 protectrd housing • -40 to -80˚C operating temperature range

Suppliers

Company
Product
Description
Supplier Links
5 GHz WLAN Antenna - ANT-WSB5-PNF-18 - Moxa Inc.
Brea, CA, USA
5 GHz WLAN Antenna
ANT-WSB5-PNF-18
5 GHz WLAN Antenna ANT-WSB5-PNF-18
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • IP65 protectrd housing • -40 to -80˚C operating temperature range

• High-gain antenna to enhance performance
• Waterproof N-type connector
• Lightweight
• Compact form factor
• Pole-mounting support
• IP65 protectrd housing
• -40 to -80˚C operating temperature range

Supplier's Site
Antenna - 21214052 - Radwell International
Willingboro, NJ, United States
Antenna
21214052
Antenna 21214052
ANTENNA, OMNI-DIRECTIONAL, PANEL, N-TYPE, 50 OHM, 10 WATT, 5 GHZ, 1:1.5 VSWR, 18 DBI. FREE 2 YEAR RADWELL WARRANTY

ANTENNA, OMNI-DIRECTIONAL, PANEL, N-TYPE, 50 OHM, 10 WATT, 5 GHZ, 1:1.5 VSWR, 18 DBI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Moxa Inc. Radwell International
Product Category Antennas Antennas
Product Number ANT-WSB5-PNF-18 21214052
Product Name 5 GHz WLAN Antenna Antenna
Applications Modem or Wireless Network RF Testing
Pattern Type Directional
Polarization Linear
Primary Frequency Range 5000.0 MHz
Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
868MHz Screw Mount Puck Antenna With RG174 Cable (L-1Mtr) + SMA Male St. Connector (46MM) - ET-868SR-1L1P1-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details