Laird Technologies RFID Antenna SQ2403PTNF

Description
RF ANTENNA, 2.45GHZ ISM, DCS, PCS PANEL, 2.4GHZ ~ 2.5GHZ, N TYPE, FEMALE CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
RF ANTENNA, 2.45GHZ ISM, DCS, PCS PANEL, 2.4GHZ ~ 2.5GHZ, N TYPE, FEMALE CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFID Antenna - 126641760 - Radwell International
Willingboro, NJ, United States
RFID Antenna
126641760
RFID Antenna 126641760
RF ANTENNA, 2.45GHZ ISM, DCS, PCS PANEL, 2.4GHZ ~ 2.5GHZ, N TYPE, FEMALE CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

RF ANTENNA, 2.45GHZ ISM, DCS, PCS PANEL, 2.4GHZ ~ 2.5GHZ, N TYPE, FEMALE CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 126641760
Product Name RFID Antenna
Unlock Full Specs
to access all available technical data

Similar Products

GSM Screw Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (46MM) - ET-GSSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2097296 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details