CommScope, Inc. Antenna ASPG1894U

Description
ANTENNA 890-960MHZ ECONOMY MAG MOUNT MOBILE. FREE 2 YEAR RADWELL WARRANTY
Description
ANTENNA 890-960MHZ ECONOMY MAG MOUNT MOBILE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 61594324 - Radwell International
Willingboro, NJ, United States
Antenna
61594324
Antenna 61594324
ANTENNA 890-960MHZ ECONOMY MAG MOUNT MOBILE. FREE 2 YEAR RADWELL WARRANTY

ANTENNA 890-960MHZ ECONOMY MAG MOUNT MOBILE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 61594324
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers