AvaLAN Wireless Systems, Inc. 900 MHz Omnidirectional 5 dBi Pole Antenna AW5P-900

Description
Fiberglass/stainless steel construction, pole-mounting hardware included. Designed for point-to-multipoint base station use (the access point) 5 dBi gain perpendicular to antenna 24” tall, pole mount bracket, 4’ RF cable
Datasheet
Description
Fiberglass/stainless steel construction, pole-mounting hardware included. Designed for point-to-multipoint base station use (the access point) 5 dBi gain perpendicular to antenna 24” tall, pole mount bracket, 4’ RF cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Omnidirectional 5 dBi Pole Antenna - AW5P-900 - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
900 MHz Omnidirectional 5 dBi Pole Antenna
AW5P-900
900 MHz Omnidirectional 5 dBi Pole Antenna AW5P-900
Fiberglass/stainless steel construction, pole-mounting hardware included. Designed for point-to-multipoint base station use (the access point) 5 dBi gain perpendicular to antenna 24” tall, pole mount bracket, 4’ RF cable

Fiberglass/stainless steel construction, pole-mounting hardware included.

  • Designed for point-to-multipoint base station use (the access point)
  • 5 dBi gain perpendicular to antenna
  • 24” tall, pole mount bracket, 4’ RF cable
Supplier's Site Datasheet
Antenna - 117925998 - Radwell International
Willingboro, NJ, United States
Antenna
117925998
Antenna 117925998
POLE ANTENNA, OMNIDIRECTIONAL, 5 DBI, 900 MHZ, NLOX SERIES, DUAL U-BOLT MOUNT, VERTICALLY POLARIZED, INTEGRATED N FEMALE CONNECTOR, DC GROUNDED. FREE 2 YEAR RADWELL WARRANTY

POLE ANTENNA, OMNIDIRECTIONAL, 5 DBI, 900 MHZ, NLOX SERIES, DUAL U-BOLT MOUNT, VERTICALLY POLARIZED, INTEGRATED N FEMALE CONNECTOR, DC GROUNDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  AvaLAN Wireless Systems, Inc. Radwell International
Product Category Antennas Antennas
Product Number AW5P-900 117925998
Product Name 900 MHz Omnidirectional 5 dBi Pole Antenna Antenna
Applications Cellular or PCS Terminal RF Testing
Pattern Type Omni directional
Primary Frequency Range 900.0 MHz
Gain 5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RFID Antennas - 2272064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 5 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details