TE Connectivity Antennas MAF90001

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Blade Band Type : Multi Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length (FT) : .75 Product Length : 161 MM  [6.34 INCH ] Product Width : 27.3 MM  [1.07 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : Cellular Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Connector Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 896, 1850 - 1990 Frequency Category : 824 - 1990 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Blade Band Type : Multi Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length (FT) : .75 Product Length : 161 MM  [6.34 INCH ] Product Width : 27.3 MM  [1.07 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : Cellular Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Connector Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 896, 1850 - 1990 Frequency Category : 824 - 1990 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MAF90001 - TE Connectivity
Berwyn, PA, United States
Antennas
MAF90001
Antennas MAF90001
Configuration Features Antenna Style : Low Profile Antenna Type : Blade Band Type : Multi Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length (FT) : .75 Product Length : 161 MM  [6.34 INCH ] Product Width : 27.3 MM  [1.07 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : Cellular Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Connector Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 896, 1850 - 1990 Frequency Category : 824 - 1990 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Blade
  • Band Type : Multi Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length (FT) : .75
  • Product Length : 161 MM  [6.34 INCH ]
  • Product Width : 27.3 MM  [1.07 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Primary Application : Cellular
  • Wireless Application : LoRaWAN

Mechanical Attachment


  • Mounting Type : Connector
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 896, 1850 - 1990
  • Frequency Category : 824 - 1990
  • Gain (Max) (DB) : 3.6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Antenna - 188439775 - Radwell International
Willingboro, NJ, United States
Antenna
188439775
Antenna 188439775
ANTENNA, DUAL BAND, MICROBLADE, 50 OHM, LINEAR POLIZARATION, GAIN / AMP: 2.5 DBI / PCS: 3.6 DBI, FREQUENCY / AMP: 824-896 MHZ / PCS:1850-1990 MHZ, SMA-MALE CONNECTOR, 9 FT. FREE 2 YEAR RADWELL WARRANTY

ANTENNA, DUAL BAND, MICROBLADE, 50 OHM, LINEAR POLIZARATION, GAIN / AMP: 2.5 DBI / PCS: 3.6 DBI, FREQUENCY / AMP: 824-896 MHZ / PCS:1850-1990 MHZ, SMA-MALE CONNECTOR, 9 FT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RF Antennas - MAF90001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF90001
RF Antennas MAF90001
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  TE Connectivity Radwell International Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number MAF90001 188439775 MAF90001
Product Name Antennas Antenna RF Antennas
Applications Modem or Wireless Network; LoRaWAN RF Testing
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
Antennas - 1-2823596-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, 4G, LTE, Cellular, 2G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2108921-6 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118060-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers