ANTRUBBER DUCK 2.4GHZ 7DBI
ANTRUBBER DUCK 2.4GHZ 7DBI. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 5073-HG2407RD-RSP-ND | 93635071 |
| Product Name | RF Antennas | Antenna |
| Applications | 802.11b/g/n, ISM | RF Testing |
| Primary Frequency Range | 2450.0 MHz | |
| Gain | 7 dB |
Dual slant ±45°