Simple Technology, Inc. Antenna P2415T

Description
WIFI ANTENNA, WITH TRIPOD AND CABLE, 2.4GHZ, DIRECTIONAL, FLAT PANEL PATCH, 14DBI . FREE 2 YEAR RADWELL WARRANTY
Description
WIFI ANTENNA, WITH TRIPOD AND CABLE, 2.4GHZ, DIRECTIONAL, FLAT PANEL PATCH, 14DBI . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 119888216 - Radwell International
Willingboro, NJ, United States
Antenna
119888216
Antenna 119888216
WIFI ANTENNA, WITH TRIPOD AND CABLE, 2.4GHZ, DIRECTIONAL, FLAT PANEL PATCH, 14DBI . FREE 2 YEAR RADWELL WARRANTY

WIFI ANTENNA, WITH TRIPOD AND CABLE, 2.4GHZ, DIRECTIONAL, FLAT PANEL PATCH, 14DBI . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 119888216
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details