MAXrad SOFTware India Pvt. Ltd. Antenna MYA9306

Description
RF ANTENNA, YAGI SERIES, 896-970 MHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 11 DBI GAIN, 75 MHZ BW @ 1.5:1 VSWR, 48 AZI, 56 ELEV, 20 DB FRT TO BK RATIO, 100 WATTS MAX POWER, 50 OHMS NOMINAL IMP. FREE 2 YEAR RADWELL WARRANTY
Description
RF ANTENNA, YAGI SERIES, 896-970 MHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 11 DBI GAIN, 75 MHZ BW @ 1.5:1 VSWR, 48 AZI, 56 ELEV, 20 DB FRT TO BK RATIO, 100 WATTS MAX POWER, 50 OHMS NOMINAL IMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 99647962 - Radwell International
Willingboro, NJ, United States
Antenna
99647962
Antenna 99647962
RF ANTENNA, YAGI SERIES, 896-970 MHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 11 DBI GAIN, 75 MHZ BW @ 1.5:1 VSWR, 48 AZI, 56 ELEV, 20 DB FRT TO BK RATIO, 100 WATTS MAX POWER, 50 OHMS NOMINAL IMP. FREE 2 YEAR RADWELL WARRANTY

RF ANTENNA, YAGI SERIES, 896-970 MHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 11 DBI GAIN, 75 MHZ BW @ 1.5:1 VSWR, 48 AZI, 56 ELEV, 20 DB FRT TO BK RATIO, 100 WATTS MAX POWER, 50 OHMS NOMINAL IMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 99647962
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2720161 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.4 dB
View Details