Cisco Antenna AIR-ANT2506

Description
OMNIDIRECTIONAL MOUNT ANTENNA, RP-TNC CONNECTOR, 2.4- 2.84 GHZ, 5.2DBI, MAST MOUNT, INDOOR/OUTDOOR USE, OPERATING TEMPERATURE RANGE -22 TO 158 DEGREES FARENHEIT, NOMINAL INPUT IMPEDANCE 50 OHMS, LINEAR/VERTICAL POLARIZATION, CABLE LENGTH 3', RG-58 CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
OMNIDIRECTIONAL MOUNT ANTENNA, RP-TNC CONNECTOR, 2.4- 2.84 GHZ, 5.2DBI, MAST MOUNT, INDOOR/OUTDOOR USE, OPERATING TEMPERATURE RANGE -22 TO 158 DEGREES FARENHEIT, NOMINAL INPUT IMPEDANCE 50 OHMS, LINEAR/VERTICAL POLARIZATION, CABLE LENGTH 3', RG-58 CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 22354668 - Radwell International
Willingboro, NJ, United States
Antenna
22354668
Antenna 22354668
OMNIDIRECTIONAL MOUNT ANTENNA, RP-TNC CONNECTOR, 2.4- 2.84 GHZ, 5.2DBI, MAST MOUNT, INDOOR/OUTDOOR USE, OPERATING TEMPERATURE RANGE -22 TO 158 DEGREES FARENHEIT, NOMINAL INPUT IMPEDANCE 50 OHMS, LINEAR/VERTICAL POLARIZATION, CABLE LENGTH 3', RG-58 CABLE. FREE 2 YEAR RADWELL WARRANTY

OMNIDIRECTIONAL MOUNT ANTENNA, RP-TNC CONNECTOR, 2.4- 2.84 GHZ, 5.2DBI, MAST MOUNT, INDOOR/OUTDOOR USE, OPERATING TEMPERATURE RANGE -22 TO 158 DEGREES FARENHEIT, NOMINAL INPUT IMPEDANCE 50 OHMS, LINEAR/VERTICAL POLARIZATION, CABLE LENGTH 3', RG-58 CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 22354668
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
WiFi Antennas - 180950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Form Factor / Mounting Internal
View Details
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details