Laird Technologies RFID Antenna PA24-13

Description
DISCONTINUED BY MANUFACTURER, PANEL ANTENNA, 13DBI, 2400-2483 MHZ, DIRECTIONAL, VERTICAL POLARIZATION, 1.5 VSWR, TYPE N FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PANEL ANTENNA, 13DBI, 2400-2483 MHZ, DIRECTIONAL, VERTICAL POLARIZATION, 1.5 VSWR, TYPE N FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFID Antenna - 40262021 - Radwell International
Willingboro, NJ, United States
RFID Antenna
40262021
RFID Antenna 40262021
DISCONTINUED BY MANUFACTURER, PANEL ANTENNA, 13DBI, 2400-2483 MHZ, DIRECTIONAL, VERTICAL POLARIZATION, 1.5 VSWR, TYPE N FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PANEL ANTENNA, 13DBI, 2400-2483 MHZ, DIRECTIONAL, VERTICAL POLARIZATION, 1.5 VSWR, TYPE N FEMALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 40262021
Product Name RFID Antenna
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers