Datalogic USA, Inc. RFID Antenna LRP-08

Description
DISCONTINUED BY MANUFACTURER, RFID SYSTEM ANTENNA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RFID SYSTEM ANTENNA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFID Antenna - 40414657 - Radwell International
Willingboro, NJ, United States
RFID Antenna
40414657
RFID Antenna 40414657
DISCONTINUED BY MANUFACTURER, RFID SYSTEM ANTENNA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RFID SYSTEM ANTENNA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 40414657
Product Name RFID Antenna
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
Antennas - 1-1513472-7 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details