L-com, Inc. WiFi Antennas HGV-2409U

Description
ANTOMNI 2.4GHz 8dBi
Request a Quote Datasheet
Description
ANTOMNI 2.4GHz 8dBi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 297622 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
297622
WiFi Antennas 297622
ANTOMNI 2.4GHz 8dBi

ANTOMNI 2.4GHz 8dBi

Supplier's Site
RF Antennas - 5073-HGV-2409U-ND - DigiKey
Thief River Falls, MN, United States
ANTOMNI 2.4GHZ 8DBI

ANTOMNI 2.4GHZ 8DBI

Buy Now Datasheet
Antenna - 32430693 - Radwell International
Willingboro, NJ, United States
Antenna
32430693
Antenna 32430693
ANTENNA, HYPERGAIN, OMNI-DIRECTIONAL, 2.4 GHZ, 1.5 VSWR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

ANTENNA, HYPERGAIN, OMNI-DIRECTIONAL, 2.4 GHZ, 1.5 VSWR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International
Product Category Antennas Antennas Antennas
Product Number 297622 5073-HGV-2409U-ND 32430693
Product Name WiFi Antennas RF Antennas Antenna
Applications Modem or Wireless Network Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN RF Testing
Primary Frequency Range 2400.0 to ? MHz 2450.0 MHz
Gain 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers