Shure Incorporated RFID Antenna 95A8699

Description
RFID ANTENNA WIRELESS 1/4 WAVE. FREE 2 YEAR RADWELL WARRANTY
Description
RFID ANTENNA WIRELESS 1/4 WAVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFID Antenna - 61141722 - Radwell International
Willingboro, NJ, United States
RFID Antenna
61141722
RFID Antenna 61141722
RFID ANTENNA WIRELESS 1/4 WAVE. FREE 2 YEAR RADWELL WARRANTY

RFID ANTENNA WIRELESS 1/4 WAVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 61141722
Product Name RFID Antenna
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00060-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 896.0 MHz
Gain 0.9000 dB
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details