Cisco Antenna AIR-ANT2440NV-R

Description
ANTENNA, OMNIDIRECTIONAL, 2.4 GHZ, MIMO, 4 DBI, 802.11N, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
ANTENNA, OMNIDIRECTIONAL, 2.4 GHZ, MIMO, 4 DBI, 802.11N, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 32146074 - Radwell International
Willingboro, NJ, United States
Antenna
32146074
Antenna 32146074
ANTENNA, OMNIDIRECTIONAL, 2.4 GHZ, MIMO, 4 DBI, 802.11N, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

ANTENNA, OMNIDIRECTIONAL, 2.4 GHZ, MIMO, 4 DBI, 802.11N, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 32146074
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-5 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers