Banner Engineering Corp. Antenna BWA-CELLA-002

Description
95679 - ACCESSORY: ANTENNA CELLULAR MULTIBAND RPSMA 2 DBI 6.3 IN BLADE STYLE. FREE 2 YEAR RADWELL WARRANTY
Description
95679 - ACCESSORY: ANTENNA CELLULAR MULTIBAND RPSMA 2 DBI 6.3 IN BLADE STYLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 99274875 - Radwell International
Willingboro, NJ, United States
Antenna
99274875
Antenna 99274875
95679 - ACCESSORY: ANTENNA CELLULAR MULTIBAND RPSMA 2 DBI 6.3 IN BLADE STYLE. FREE 2 YEAR RADWELL WARRANTY

95679 - ACCESSORY: ANTENNA CELLULAR MULTIBAND RPSMA 2 DBI 6.3 IN BLADE STYLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 99274875
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0042 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers