L-com, Inc. RF Antennas HG2418P

Description
ANTPANEL 2.4GHZ 18DBI
Request a Quote Datasheet
Description
ANTPANEL 2.4GHZ 18DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2418P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-HG2418P-ND
RF Antennas 5073-HG2418P-ND
ANTPANEL 2.4GHZ 18DBI

ANTPANEL 2.4GHZ 18DBI

Buy Now Datasheet
Antenna - 32430557 - Radwell International
Willingboro, NJ, United States
Antenna
32430557
Antenna 32430557
ANTENNA, FLAT PANEL, 2.4GHZ; ANTENNA TYPE:WIFI; FREQUENCY MIN:-; FREQUENCY MAX:-; ANTENNA MOUNTING:PANEL; GAIN:-; VSWR:1.5; INPUT POWER:-; INPUT IMPEDANCE:-; ANTENNA POLARIZATION:HORIZON TAL / VERTICAL; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ANTENNA, FLAT PANEL, 2.4GHZ; ANTENNA TYPE:WIFI; FREQUENCY MIN:-; FREQUENCY MAX:-; ANTENNA MOUNTING:PANEL; GAIN:-; VSWR:1.5; INPUT POWER:-; INPUT IMPEDANCE:-; ANTENNA POLARIZATION:HORIZONTAL / VERTICAL; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Antennas Antennas
Product Number 5073-HG2418P-ND 32430557
Product Name RF Antennas Antenna
Applications Modem or Wireless Network; 802.11b/g/n, ISM, Wi-Fi, WLAN RF Testing
Primary Frequency Range 2450.0 MHz
Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
868MHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8689RM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details