MAXrad SOFTware India Pvt. Ltd. RFID Antenna BMAX9155S

Description
ANTENNA 890-945MHZ 4.5DB 150W BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
ANTENNA 890-945MHZ 4.5DB 150W BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFID Antenna - 47443030 - Radwell International
Willingboro, NJ, United States
RFID Antenna
47443030
RFID Antenna 47443030
ANTENNA 890-945MHZ 4.5DB 150W BLACK. FREE 2 YEAR RADWELL WARRANTY

ANTENNA 890-945MHZ 4.5DB 150W BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 47443030
Product Name RFID Antenna
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers