Radwell International Antenna 164775574

Description
ANTENNA, DIGITAL CELL, 18 INCH, WHITE GLOBAL ANTENNA, 9 DECIBALS, POWER DIRECTING FERRITE, CHOKE BEAD, HIGH GLOSS URETHANE FINISH, 316 STAINLESS STEEL FERRULE. FREE 2 YEAR RADWELL WARRANTY
Description
ANTENNA, DIGITAL CELL, 18 INCH, WHITE GLOBAL ANTENNA, 9 DECIBALS, POWER DIRECTING FERRITE, CHOKE BEAD, HIGH GLOSS URETHANE FINISH, 316 STAINLESS STEEL FERRULE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 164775574 - Radwell International
Willingboro, NJ, United States
Antenna
164775574
Antenna 164775574
ANTENNA, DIGITAL CELL, 18 INCH, WHITE GLOBAL ANTENNA, 9 DECIBALS, POWER DIRECTING FERRITE, CHOKE BEAD, HIGH GLOSS URETHANE FINISH, 316 STAINLESS STEEL FERRULE. FREE 2 YEAR RADWELL WARRANTY

ANTENNA, DIGITAL CELL, 18 INCH, WHITE GLOBAL ANTENNA, 9 DECIBALS, POWER DIRECTING FERRITE, CHOKE BEAD, HIGH GLOSS URETHANE FINISH, 316 STAINLESS STEEL FERRULE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 164775574
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 001-0002-L - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Telemetry Antennas - 1367701 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1.8 dB
Connectors M4 male
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details