Laird Technologies Antenna TRA9023NP

Description
PHANTOM ANTENNA,WITH 3G,5/8IN PERMANENT MOUNT, 902-928MHZ. FREE 2 YEAR RADWELL WARRANTY
Description
PHANTOM ANTENNA,WITH 3G,5/8IN PERMANENT MOUNT, 902-928MHZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 119784764 - Radwell International
Willingboro, NJ, United States
Antenna
119784764
Antenna 119784764
PHANTOM ANTENNA,WITH 3G,5/8IN PERMANENT MOUNT, 902-928MHZ. FREE 2 YEAR RADWELL WARRANTY

PHANTOM ANTENNA,WITH 3G,5/8IN PERMANENT MOUNT, 902-928MHZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 119784764
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2720164 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 8.15 dB
View Details