Laird Technologies Antenna WCP2400MMCX2

Description
ANTENNA UHF 2.4GHZ 1BAND TWO WAY. FREE 2 YEAR RADWELL WARRANTY
Description
ANTENNA UHF 2.4GHZ 1BAND TWO WAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 80649012 - Radwell International
Willingboro, NJ, United States
Antenna
80649012
Antenna 80649012
ANTENNA UHF 2.4GHZ 1BAND TWO WAY. FREE 2 YEAR RADWELL WARRANTY

ANTENNA UHF 2.4GHZ 1BAND TWO WAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 80649012
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers