Cisco Antenna 4G-LTE-ANTM-D

Description
OMNIDIRECTIONAL DIPOLE ANTENNA, 4G, LTE, ARTIC 698-2690 MHZ. FREE 2 YEAR RADWELL WARRANTY
Description
OMNIDIRECTIONAL DIPOLE ANTENNA, 4G, LTE, ARTIC 698-2690 MHZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 52271186 - Radwell International
Willingboro, NJ, United States
Antenna
52271186
Antenna 52271186
OMNIDIRECTIONAL DIPOLE ANTENNA, 4G, LTE, ARTIC 698-2690 MHZ. FREE 2 YEAR RADWELL WARRANTY

OMNIDIRECTIONAL DIPOLE ANTENNA, 4G, LTE, ARTIC 698-2690 MHZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 52271186
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers