Cattron Group International, Inc. Antenna 85C0035

Description
ANTENNA, WHIP, PL, 450-470 MHZ, TUF DUCK, EXC450. FREE 2 YEAR RADWELL WARRANTY
Description
ANTENNA, WHIP, PL, 450-470 MHZ, TUF DUCK, EXC450. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 59640369 - Radwell International
Willingboro, NJ, United States
Antenna
59640369
Antenna 59640369
ANTENNA, WHIP, PL, 450-470 MHZ, TUF DUCK, EXC450. FREE 2 YEAR RADWELL WARRANTY

ANTENNA, WHIP, PL, 450-470 MHZ, TUF DUCK, EXC450. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 59640369
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 1513349-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Wi-Fi, ZigBee
Polarization Circular; Vertical
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers