Datalogic USA, Inc. RFID Antenna LRP-04

Description
DISCONTINUED BY MANUFACTURER, ANTENNA, FOR LRP SERIES CONTROLLER, CABLED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ANTENNA, FOR LRP SERIES CONTROLLER, CABLED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFID Antenna - 25019027 - Radwell International
Willingboro, NJ, United States
RFID Antenna
25019027
RFID Antenna 25019027
DISCONTINUED BY MANUFACTURER, ANTENNA, FOR LRP SERIES CONTROLLER, CABLED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ANTENNA, FOR LRP SERIES CONTROLLER, CABLED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 25019027
Product Name RFID Antenna
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
3 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details