Allen Tel Products, Inc. RFID Antenna ASPD1894M

Description
ANTENNA MAGNET MOUNT MOBILE CELLULAR. FREE 2 YEAR RADWELL WARRANTY
Description
ANTENNA MAGNET MOUNT MOBILE CELLULAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFID Antenna - 42849212 - Radwell International
Willingboro, NJ, United States
RFID Antenna
42849212
RFID Antenna 42849212
ANTENNA MAGNET MOUNT MOBILE CELLULAR. FREE 2 YEAR RADWELL WARRANTY

ANTENNA MAGNET MOUNT MOBILE CELLULAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 42849212
Product Name RFID Antenna
Unlock Full Specs
to access all available technical data

Similar Products

868MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-868PC-5L10CP21-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 6 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1767070 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 850.0 to ? MHz
Gain 8 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details