Identec Solutions, Inc. Antenna I-W900R

Description
DISCONTINUED BY MANUFACTURER, ANTENNA, 870/915MHZ, 12.5DBI, 50MW MAX, READ DISTANCE 0 - 30M, LINEAR POLARISATION, 150MPH WIND STABILITY, IP54 . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ANTENNA, 870/915MHZ, 12.5DBI, 50MW MAX, READ DISTANCE 0 - 30M, LINEAR POLARISATION, 150MPH WIND STABILITY, IP54 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 99576365 - Radwell International
Willingboro, NJ, United States
Antenna
99576365
Antenna 99576365
DISCONTINUED BY MANUFACTURER, ANTENNA, 870/915MHZ, 12.5DBI, 50MW MAX, READ DISTANCE 0 - 30M, LINEAR POLARISATION, 150MPH WIND STABILITY, IP54 . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ANTENNA, 870/915MHZ, 12.5DBI, 50MW MAX, READ DISTANCE 0 - 30M, LINEAR POLARISATION, 150MPH WIND STABILITY, IP54 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 99576365
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers