PCTEL, Inc. Antenna Unit 3977D

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 3977D - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
3977D
Antenna Unit 3977D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Antenna - 62432301 - Radwell International
Willingboro, NJ, United States
Antenna
62432301
Antenna 62432301
GPS ANTENNA, PERMANENT MOUNT, TNC FEMALE CONNECTION, 3/4 INCH THRU-HOLE BRACKET MOUNT, 1575.42MHZ +/- 10MHZ, 30DB, 3DBIC @ 90 DEGREES / -2DBIC @ 20 DEGREES, >30DB +/- 30MHZ, 8MA, 2.7-5VDC, 1.5D/B, RIGHT HAND CIRCULAR. FREE 2 YEAR RADWELL WARRANTY

GPS ANTENNA, PERMANENT MOUNT, TNC FEMALE CONNECTION, 3/4 INCH THRU-HOLE BRACKET MOUNT, 1575.42MHZ +/- 10MHZ, 30DB, 3DBIC @ 90 DEGREES / -2DBIC @ 20 DEGREES, >30DB +/- 30MHZ, 8MA, 2.7-5VDC, 1.5D/B, RIGHT HAND CIRCULAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Antenna, Gps, Tnc; Antenna Type Pctel - 24M9226 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps, Tnc; Antenna Type Pctel
24M9226
Antenna, Gps, Tnc; Antenna Type Pctel 24M9226
ANTENNA, GPS, TNC; Antenna Type:GPS; Frequency Min:-; Frequency Max:1575.42MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:28dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Product Range:-; RoHS Compliant: Yes

ANTENNA, GPS, TNC; Antenna Type:GPS; Frequency Min:-; Frequency Max:1575.42MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:28dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 3977D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
3977D
RF Antennas 3977D
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 30dBi TNC Female Bracket Mount, Through Hole

1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 30dBi TNC Female Bracket Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Radwell International Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 3977D 62432301 24M9226 3977D
Product Name Antenna Unit Antenna Antenna, Gps, Tnc; Antenna Type Pctel RF Antennas
Applications RF Testing GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
2 suppliers