Cisco Antenna AIR-ANT1728

Description
DISCONTINUED BY MANUFACTURER, ANTENNA, 2.4 GHZ, 5.2 DBI, CEILING MOUNT, OMNIDIRECTIONAL, 3FT CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ANTENNA, 2.4 GHZ, 5.2 DBI, CEILING MOUNT, OMNIDIRECTIONAL, 3FT CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 22354761 - Radwell International
Willingboro, NJ, United States
Antenna
22354761
Antenna 22354761
DISCONTINUED BY MANUFACTURER, ANTENNA, 2.4 GHZ, 5.2 DBI, CEILING MOUNT, OMNIDIRECTIONAL, 3FT CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ANTENNA, 2.4 GHZ, 5.2 DBI, CEILING MOUNT, OMNIDIRECTIONAL, 3FT CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 22354761
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

4G Screw Mount Cup Shape Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LTWPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766662 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.5 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details