Banner Engineering Corp. Antenna BWC-4MNFN6

Description
77490 - CABLE ANTENNA LMR400; N MALE TO N FEMALE; 6 M. FREE 2 YEAR RADWELL WARRANTY
Description
77490 - CABLE ANTENNA LMR400; N MALE TO N FEMALE; 6 M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 6886156 - Radwell International
Willingboro, NJ, United States
Antenna
6886156
Antenna 6886156
77490 - CABLE ANTENNA LMR400; N MALE TO N FEMALE; 6 M. FREE 2 YEAR RADWELL WARRANTY

77490 - CABLE ANTENNA LMR400; N MALE TO N FEMALE; 6 M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 6886156
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
WiFi Antennas - 150971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -1.4 dB
View Details