Zebra Technologies Corporation Antenna CCRF-5020-10-WW

Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, ACCESS POINT, 48 VDC, 2.4 GHZ, IEEE 802.11B, 3.5 DBI GAIN, OMNIDIRECTIONAL ANTENNA, 11 MBIT/S TRANSMISSION SPEED, ISM BAND. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, ACCESS POINT, 48 VDC, 2.4 GHZ, IEEE 802.11B, 3.5 DBI GAIN, OMNIDIRECTIONAL ANTENNA, 11 MBIT/S TRANSMISSION SPEED, ISM BAND. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Antenna - 163606720 - Radwell International
Willingboro, NJ, United States
Antenna
163606720
Antenna 163606720
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, ACCESS POINT, 48 VDC, 2.4 GHZ, IEEE 802.11B, 3.5 DBI GAIN, OMNIDIRECTIONAL ANTENNA, 11 MBIT/S TRANSMISSION SPEED, ISM BAND. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, ACCESS POINT, 48 VDC, 2.4 GHZ, IEEE 802.11B, 3.5 DBI GAIN, OMNIDIRECTIONAL ANTENNA, 11 MBIT/S TRANSMISSION SPEED, ISM BAND. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Antennas
Product Number 163606720
Product Name Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 2608502 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details