L-com, Inc. RF Antennas RE905U-SM

Description
ANTOMNI 800-900MHZ 5DBI
Request a Quote Datasheet
Description
ANTOMNI 800-900MHZ 5DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-RE905U-SM-ND - DigiKey
Thief River Falls, MN, United States
ANTOMNI 800-900MHZ 5DBI

ANTOMNI 800-900MHZ 5DBI

Buy Now Datasheet
Antenna - 48703406 - Radwell International
Willingboro, NJ, United States
Antenna
48703406
Antenna 48703406
(PRICE/TC), ANTOMNI 800-900MHZ 5DBI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), ANTOMNI 800-900MHZ 5DBI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Antennas Antennas
Product Number 5073-RE905U-SM-ND 48703406
Product Name RF Antennas Antenna
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, LoRa, LPWAN RF Testing
Primary Frequency Range 850.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details