ABB AB Motor P14A5803P-BB

Description
MOTOR, 1HP, 1736RPM, 3.2/1.6AMP, 230/460VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1HP, 1736RPM, 3.2/1.6AMP, 230/460VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 150885657 - Radwell International
Willingboro, NJ, United States
MOTOR, 1HP, 1736RPM, 3.2/1.6AMP, 230/460VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1HP, 1736RPM, 3.2/1.6AMP, 230/460VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 150885657
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C1630...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
PQ12-R Micro Linear Servos for RC & Arduino 30:1 6 volts - PQ12-30-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 30 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-150 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details