ABB AB Motor P56H1474R

Description
DISCONTINUED BY MANUFACTURER, A-C MOTOR,2 HP,1725 RPM, 208-230 V,6.4 A,60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, A-C MOTOR,2 HP,1725 RPM, 208-230 V,6.4 A,60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 216808899 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, A-C MOTOR,2 HP,1725 RPM, 208-230 V,6.4 A,60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, A-C MOTOR,2 HP,1725 RPM, 208-230 V,6.4 A,60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 216808899
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
435 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0040C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Check Scanner Motor 12V Gearbox DC Motor - PGM.40F series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0013 HP
Gear Type Spur
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details