Sumitomo Corporation Motor RNYMS02-1330-240

Description
SUMITOMO Motors/GearBox/Clutc h RNYMS02-1330-240
Description
SUMITOMO Motors/GearBox/Clutc h RNYMS02-1330-240

Suppliers

Company
Product
Description
Supplier Links
Motor -  - Radwell International
Willingboro, NJ, United States
Motor
Motor
SUMITOMO Motors/GearBox/Clutc h RNYMS02-1330-240

SUMITOMO Motors/GearBox/Clutch RNYMS02-1330-240

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 57BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Plastic Gearbox Motor Actuator – Desk Lift Drive System - YHD-3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.0804 to 0.1072 HP
View Details
 - PGM.WH60AL-162-1317 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0201 HP
View Details