Mini Motor USA Inc. Gear Motor PCF4T2-40-B3

Description
DISCONTINUED BY MANUFACTURER, WORM GEARMOTOR, TYPE: PCF4T2, VERSION: B3, 40 RATIO, 70 RPM, 12.6 NM, 230/400 VAC, 50 HZ, 0.65/0.38 AMP, 277/480 VAC, 60 HZ, 0.65/0.38 AMP, 84 RPM, 12.6 NM, CLASS: F, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, WORM GEARMOTOR, TYPE: PCF4T2, VERSION: B3, 40 RATIO, 70 RPM, 12.6 NM, 230/400 VAC, 50 HZ, 0.65/0.38 AMP, 277/480 VAC, 60 HZ, 0.65/0.38 AMP, 84 RPM, 12.6 NM, CLASS: F, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 163612167 - Radwell International
Willingboro, NJ, United States
Gear Motor
163612167
Gear Motor 163612167
DISCONTINUED BY MANUFACTURER, WORM GEARMOTOR, TYPE: PCF4T2, VERSION: B3, 40 RATIO, 70 RPM, 12.6 NM, 230/400 VAC, 50 HZ, 0.65/0.38 AMP, 277/480 VAC, 60 HZ, 0.65/0.38 AMP, 84 RPM, 12.6 NM, CLASS: F, IP67. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, WORM GEARMOTOR, TYPE: PCF4T2, VERSION: B3, 40 RATIO, 70 RPM, 12.6 NM, 230/400 VAC, 50 HZ, 0.65/0.38 AMP, 277/480 VAC, 60 HZ, 0.65/0.38 AMP, 84 RPM, 12.6 NM, CLASS: F, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 163612167
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
 - PGM.WH50CL-25-13180 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0268 HP
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details