Busch Vacuum Solutions Motor MS290S-4 B14B

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 50 HZ, 1.1 KW, IP 55, 230-400 VOLTS, 1400-1420 RPM, 2.72-4.71 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 50 HZ, 1.1 KW, IP 55, 230-400 VOLTS, 1400-1420 RPM, 2.72-4.71 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 163448899 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 50 HZ, 1.1 KW, IP 55, 230-400 VOLTS, 1400-1420 RPM, 2.72-4.71 AMPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 50 HZ, 1.1 KW, IP 55, 230-400 VOLTS, 1400-1420 RPM, 2.72-4.71 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 163448899
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG13DW_-VL120-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.74 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
B0512N4081 Autoclavable Slotted Brushless DC Gearmotor - B0512N4081 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
75mm linear servo 252:1 - P8-75-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details