ABB AB Motor L3505

Description
MOTOR, SINGLE PHASE, TEFC, 0.5HP, 1200RPM, 60HZ, 115/230VAC, FOOT MOUNTED NEMA FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, SINGLE PHASE, TEFC, 0.5HP, 1200RPM, 60HZ, 115/230VAC, FOOT MOUNTED NEMA FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64315681 - Radwell International
Willingboro, NJ, United States
MOTOR, SINGLE PHASE, TEFC, 0.5HP, 1200RPM, 60HZ, 115/230VAC, FOOT MOUNTED NEMA FRAME. FREE 2 YEAR RADWELL WARRANTY

MOTOR, SINGLE PHASE, TEFC, 0.5HP, 1200RPM, 60HZ, 115/230VAC, FOOT MOUNTED NEMA FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64315681
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(3) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
L12-R Micro Linear Servos for RC & Arduino 30mm 50:1 6 volts - L12-30-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-48V GP42-04.3 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details