ABB AB Motor L1310

Description
DISCONTINUED BY MANUFACTURER, MOTOR, ELECTRIC, SINGLE PHASE, 1 HP, 1725 RPM, 115/208-230 VAC, 13.4/7.4-6.7 AMP, 60 HZ, CONTINUOUS DUTY, SIZE 56 FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, ELECTRIC, SINGLE PHASE, 1 HP, 1725 RPM, 115/208-230 VAC, 13.4/7.4-6.7 AMP, 60 HZ, CONTINUOUS DUTY, SIZE 56 FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64315248 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, ELECTRIC, SINGLE PHASE, 1 HP, 1725 RPM, 115/208-230 VAC, 13.4/7.4-6.7 AMP, 60 HZ, CONTINUOUS DUTY, SIZE 56 FRAME. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, ELECTRIC, SINGLE PHASE, 1 HP, 1725 RPM, 115/208-230 VAC, 13.4/7.4-6.7 AMP, 60 HZ, CONTINUOUS DUTY, SIZE 56 FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64315248
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
micro linear servo 100mm 252:1 - P8-100-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-60V GP42-139 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.2 amps
View Details