NSK Americas Motor M-YSB2020KN001

Description
DISCONTINUED BY MANUFACTURER, MEGATORQUE MOTOR, YSB SERIES, 20NM MAX TORQUE, 100-280 VAC, 200 WATTS, 1.7 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MEGATORQUE MOTOR, YSB SERIES, 20NM MAX TORQUE, 100-280 VAC, 200 WATTS, 1.7 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 223268001 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MEGATORQUE MOTOR, YSB SERIES, 20NM MAX TORQUE, 100-280 VAC, 200 WATTS, 1.7 AMPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MEGATORQUE MOTOR, YSB SERIES, 20NM MAX TORQUE, 100-280 VAC, 200 WATTS, 1.7 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 223268001
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - PG63 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
12Mm Planetary Gear Motor - YHD-N20-256K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1500 amps
View Details
 - PGM.WH50BL-25-24180C Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0268 HP
View Details