ABB AB Motor M3539-TP

Description
HVAC MOTOR, CONDENSER FAN, THREE PHASE, TEAO, “BELLY BAND” ROUND BODY, HP 1/2, RPM 1200, NEMA FRAME 56, FULL LOAD EFFICIENCY 70, VOLTAGE 208-230/460, AMPS 1.2. FREE 2 YEAR RADWELL WARRANTY
Description
HVAC MOTOR, CONDENSER FAN, THREE PHASE, TEAO, “BELLY BAND” ROUND BODY, HP 1/2, RPM 1200, NEMA FRAME 56, FULL LOAD EFFICIENCY 70, VOLTAGE 208-230/460, AMPS 1.2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64308301 - Radwell International
Willingboro, NJ, United States
HVAC MOTOR, CONDENSER FAN, THREE PHASE, TEAO, “BELLY BAND” ROUND BODY, HP 1/2, RPM 1200, NEMA FRAME 56, FULL LOAD EFFICIENCY 70, VOLTAGE 208-230/460, AMPS 1.2. FREE 2 YEAR RADWELL WARRANTY

HVAC MOTOR, CONDENSER FAN, THREE PHASE, TEAO, “BELLY BAND” ROUND BODY, HP 1/2, RPM 1200, NEMA FRAME 56, FULL LOAD EFFICIENCY 70, VOLTAGE 208-230/460, AMPS 1.2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Motor -  - Radwell International
Willingboro, NJ, United States
Motor
Motor
BALDOR RELIANCE Motors/GearBox/Clutc h M3539-TP

BALDOR RELIANCE Motors/GearBox/Clutch M3539-TP

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64308301
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX22 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
DC Motors - 1816490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
Gear Type Worm; Worm
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
SXA Gear Motor, 200V Batteryless - SXA15AW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 3 : 1
Units Metric
View Details