Sumitomo Corporation Gear Motor RNYMS05-1220YA-5

Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1/2HP, 350RPM, 5:1 RATIO, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1/2HP, 350RPM, 5:1 RATIO, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 202338407 - Radwell International
Willingboro, NJ, United States
Gear Motor
202338407
Gear Motor 202338407
DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1/2HP, 350RPM, 5:1 RATIO, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR MOTOR, 1/2HP, 350RPM, 5:1 RATIO, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 202338407
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

48R Series AC 3-Phase Inverter Duty Motor - 2240 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.7500 HP
View Details
2 suppliers
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 210:1 6 volts - L12-50-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
B2010A4 Autoclavable Slotted Brushless DC Gearmotor - B2010A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 40.0 VDC
View Details