Stober Drives, Inc. Gear Motor RD11W0-2000-025-4

Description
STOBER Motors/GearBox/Clutc h RD11W0-2000-025-4
Description
STOBER Motors/GearBox/Clutc h RD11W0-2000-025-4

Suppliers

Company
Product
Description
Supplier Links
Gear Motor -  - Radwell International
Willingboro, NJ, United States
Gear Motor
Gear Motor
STOBER Motors/GearBox/Clutc h RD11W0-2000-025-4

STOBER Motors/GearBox/Clutch RD11W0-2000-025-4

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 50:1 12 volts - L12-100-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
342 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
DC Motors - 8347675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0240 kg-cm)
View Details